Vishay Precision Group PTC Thermistors TFPT0805L4701FV

Description
PTC Thermistor 4.7 kOhms 0805 (2125 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 4.7 kOhms 0805 (2125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1186-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1186-2-ND
PTC Thermistors 541-1186-2-ND
PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1186-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1186-6-ND
PTC Thermistors 541-1186-6-ND
PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1186-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1186-1-ND
PTC Thermistors 541-1186-1-ND
PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

PTC Thermistor 4.7 kOhms 0805 (2125 Metric)

Buy Now Datasheet
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay - 02Y7714 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay
02Y7714
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay 02Y7714
PTC THERMISTOR, 4.7KOHM, 40V, SMD; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°CRoHS Compliant: Yes

PTC THERMISTOR, 4.7KOHM, 40V, SMD; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay - 62AJ7875 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay
62AJ7875
Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay 62AJ7875
PTC THERMISTOR, 4.7KOHM, 40V, SMD; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°CRoHS Compliant: Yes

PTC THERMISTOR, 4.7KOHM, 40V, SMD; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, 0805, 1%, 4K7; Zero Power Resistance At 25°C Vishay - 34R5430 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0805, 1%, 4K7; Zero Power Resistance At 25°C Vishay
34R5430
Thermistor, Ptc, 0805, 1%, 4K7; Zero Power Resistance At 25°C Vishay 34R5430
THERMISTOR, PTC, 0805, 1%, 4K7; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0805, 1%, 4K7; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1186-2-ND 02Y7714
Product Name PTC Thermistors Ptc Thermistor, 4.7Kohm, 40V, Smd; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details