Vishay Intertechnology, Inc. THERMISTOR PTC 2.7K OHM 1% 0805 TFPT0805L2701FV

Description
THERMISTOR PTC 2.7Kohm 1% 0805
Request a Quote
Description
THERMISTOR PTC 2.7Kohm 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR PTC 2.7K OHM 1% 0805 - TFPT0805L2701FV - ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR PTC 2.7K OHM 1% 0805
TFPT0805L2701FV
THERMISTOR PTC 2.7K OHM 1% 0805 TFPT0805L2701FV
THERMISTOR PTC 2.7Kohm 1% 0805

THERMISTOR PTC 2.7Kohm 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TFPT0805L2701FV
Product Name THERMISTOR PTC 2.7K OHM 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details