Vishay Intertechnology, Inc. PTC Thermistors TFPT0805L1801JM

Description
PTC Thermistor 1.8 kOhms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1.8 kOhms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT0805L1801JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT0805L1801JM-ND
PTC Thermistors TFPT0805L1801JM-ND
PTC Thermistor 1.8 kOhms 0805 (2012 Metric)

PTC Thermistor 1.8 kOhms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 65K2153 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
65K2153
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 65K2153
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:1.8kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:1.8kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT0805L1801JM-ND 65K2153
Product Name PTC Thermistors Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029029-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details