Vishay Intertechnology, Inc. PTC Thermistors TFPT0805L1001JM

Description
PTC Thermistor 1 kOhms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT0805L1001JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT0805L1001JM-ND
PTC Thermistors TFPT0805L1001JM-ND
PTC Thermistor 1 kOhms 0805 (2012 Metric)

PTC Thermistor 1 kOhms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 65K2152 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
65K2152
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 65K2152
PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT0805L1001JM-ND 65K2152
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 2120500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details