Vishay Precision Group PTC Thermistors TFPT0805L1001FV

Description
PTC Thermistor 1 kOhms 0805 (2125 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 0805 (2125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1172-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1172-6-ND
PTC Thermistors 541-1172-6-ND
PTC Thermistor 1 kOhms 0805 (2125 Metric)

PTC Thermistor 1 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1172-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1172-2-ND
PTC Thermistors 541-1172-2-ND
PTC Thermistor 1 kOhms 0805 (2125 Metric)

PTC Thermistor 1 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1172-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1172-1-ND
PTC Thermistors 541-1172-1-ND
PTC Thermistor 1 kOhms 0805 (2125 Metric)

PTC Thermistor 1 kOhms 0805 (2125 Metric)

Buy Now Datasheet
Sensors, Transducers Temperature Sensors PTC Thermistors - TFPT0805L1001FV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors PTC Thermistors
TFPT0805L1001FV
Sensors, Transducers Temperature Sensors PTC Thermistors TFPT0805L1001FV
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Sensors, Transducers Temperature Sensors PTC Thermistors Series: TFPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance @ 25°C: 1 kOhms Operating Temperature: -55°C ~ 125°C Power - Max: 100 mW Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Sensors, Transducers Temperature Sensors PTC Thermistors
Series: TFPT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance @ 25°C: 1 kOhms
Operating Temperature: -55°C ~ 125°C
Power - Max: 100 mW
Mounting Type: Surface Mount

Buy Now Datasheet
Ptc Thermistor, 1K, 0805; Zero Power Resistance At 25°C Vishay - 02Y7653 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1K, 0805; Zero Power Resistance At 25°C Vishay
02Y7653
Ptc Thermistor, 1K, 0805; Zero Power Resistance At 25°C Vishay 02Y7653
PTC THERMISTOR, 1K, 0805; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:Tempera ture Compensation & Sensing; Operating Temperature Min:-55°C RoHS Compliant: Yes

PTC THERMISTOR, 1K, 0805; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:Temperature Compensation & Sensing; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-1172-6-ND TFPT0805L1001FV 02Y7653
Product Name PTC Thermistors Sensors, Transducers Temperature Sensors PTC Thermistors Ptc Thermistor, 1K, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details