Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT0805L1000FV TFPT0805L1000FV

Description
Manufacturer: Vishay Win Source Part Number: 899525-TFPT0805L1000 FV Series: TFPT Operating Temperature Range: -55°C ~ 125°C Features: PTC Thermistor 100 Ohms 0805 (2125 Metric) Package: Reel - TR Package: 0805 (2125 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0805L1000FV-ND, 541-3529-6, 541-3529-1, 541-3529-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899525-TFPT0805L1000 FV Series: TFPT Operating Temperature Range: -55°C ~ 125°C Features: PTC Thermistor 100 Ohms 0805 (2125 Metric) Package: Reel - TR Package: 0805 (2125 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0805L1000FV-ND, 541-3529-6, 541-3529-1, 541-3529-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT0805L1000FV - 899525-TFPT0805L1000FV - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT0805L1000FV
899525-TFPT0805L1000FV
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT0805L1000FV 899525-TFPT0805L1000FV
Manufacturer: Vishay Win Source Part Number: 899525-TFPT0805L1000 FV Series: TFPT Operating Temperature Range: -55°C ~ 125°C Features: PTC Thermistor 100 Ohms 0805 (2125 Metric) Package: Reel - TR Package: 0805 (2125 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0805L1000FV-ND, 541-3529-6, 541-3529-1, 541-3529-2

Manufacturer: Vishay
Win Source Part Number: 899525-TFPT0805L1000FV
Series: TFPT
Operating Temperature Range: -55°C ~ 125°C
Features: PTC Thermistor 100 Ohms 0805 (2125 Metric)
Package: Reel - TR
Package: 0805 (2125 Metric)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: TFPT0805L1000FV-ND, 541-3529-6, 541-3529-1, 541-3529-2

Buy Now Datasheet
PTC Thermistors - TFPT0805L1000FV - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TFPT0805L1000FV
PTC Thermistors TFPT0805L1000FV
THERMISTOR PTC 100 OHM 1% 0805

THERMISTOR PTC 100 OHM 1% 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 899525-TFPT0805L1000FV TFPT0805L1000FV
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT0805L1000FV PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T - 858821-A1229LLTTR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XHA-M38N - TLE4929C-XHA-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details