Vishay Precision Group PTC Thermistors TFPT0805L1000FV

Description
PTC Thermistor 100 Ohms 0805 (2125 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms 0805 (2125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-3529-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3529-6-ND
PTC Thermistors 541-3529-6-ND
PTC Thermistor 100 Ohms 0805 (2125 Metric)

PTC Thermistor 100 Ohms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3529-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3529-2-ND
PTC Thermistors 541-3529-2-ND
PTC Thermistor 100 Ohms 0805 (2125 Metric)

PTC Thermistor 100 Ohms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3529-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3529-1-ND
PTC Thermistors 541-3529-1-ND
PTC Thermistor 100 Ohms 0805 (2125 Metric)

PTC Thermistor 100 Ohms 0805 (2125 Metric)

Buy Now Datasheet
THERMISTOR PTC 100 OHM 1% 0805 - 873-TFPT0805L1000FV - Utmel Electronic Limited
Hong Kong, China
THERMISTOR PTC 100 OHM 1% 0805
873-TFPT0805L1000FV
THERMISTOR PTC 100 OHM 1% 0805 873-TFPT0805L1000FV
THERMISTOR PTC 100 OHM 1% 0805

THERMISTOR PTC 100 OHM 1% 0805

Supplier's Site
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 46M2666 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
46M2666
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 46M2666
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, 0805, 1%, 100R; Zero Power Resistance At 25°C Vishay - 34R5413 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0805, 1%, 100R; Zero Power Resistance At 25°C Vishay
34R5413
Thermistor, Ptc, 0805, 1%, 100R; Zero Power Resistance At 25°C Vishay 34R5413
THERMISTOR, PTC, 0805, 1%, 100R; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0805, 1%, 100R; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-3529-6-ND 873-TFPT0805L1000FV 46M2666
Product Name PTC Thermistors THERMISTOR PTC 100 OHM 1% 0805 Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details