VISHAY INTERTECHNOLOGY, INC.
TFPT0603L6800JM -- PTC THERMISTORS
Vishay Intertechnology, Inc.
PTC Thermistors
TFPT0603L6800JM
Description
TFPT0603 680 5% ET1 E3
Request a Quote
Email Supplier
Datasheet
Description
TFPT0603 680 5% ET1 E3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
541-TFPT0603L6800JMTR-ND |
|
Product Name
|
PTC Thermistors |
|
Features
|
PTC
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details
Pelonis Technologies, Inc.
Features
PTC
Resistance (@25°C)
1 to 3 ohms
Special Reference Temperature
198 C (388 F)
View Details
Package / Electrode Type
Chip/Surface
Thermal Time Constant
80 sec, in air
Length
0.2756 inch (7 mm)
View Details