Vishay Precision Group Zero Power Resistance At 25°C Vishay TFPT0603L3300FV.

Description
Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 61AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
61AC2358
Zero Power Resistance At 25°C Vishay 61AC2358
Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:330ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 61AC2358
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 7062730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details