Vishay Precision Group PTC Thermistors TFPT0603L2200FV

Description
PTC Thermistor 220 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 220 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1168-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1168-2-ND
PTC Thermistors 541-1168-2-ND
PTC Thermistor 220 Ohms 0603 (1608 Metric)

PTC Thermistor 220 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1168-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1168-1-ND
PTC Thermistors 541-1168-1-ND
PTC Thermistor 220 Ohms 0603 (1608 Metric)

PTC Thermistor 220 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1168-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1168-6-ND
PTC Thermistors 541-1168-6-ND
PTC Thermistor 220 Ohms 0603 (1608 Metric)

PTC Thermistor 220 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay - 61AK3438 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay
61AK3438
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay 61AK3438
PTC THERMISTOR, 30V, 220 OHM, SMD; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:SMD; Product Range:TFPT0603 Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

PTC THERMISTOR, 30V, 220 OHM, SMD; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:SMD; Product Range:TFPT0603 Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay - 11R0788 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay
11R0788
Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay 11R0788
PTC THERMISTOR, 30V, 220 OHM, SMD; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:SMD; Product Range:TFPT0603 Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

PTC THERMISTOR, 30V, 220 OHM, SMD; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:SMD; Product Range:TFPT0603 Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1168-2-ND 61AK3438
Product Name PTC Thermistors Ptc Thermistor, 30V, 220 Ohm, Smd; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details