Vishay Precision Group PTC Thermistors TFPT0603L1001FV

Description
PTC Thermistor 1 kOhms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1166-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1166-1-ND
PTC Thermistors 541-1166-1-ND
PTC Thermistor 1 kOhms 0603 (1608 Metric)

PTC Thermistor 1 kOhms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1166-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1166-6-ND
PTC Thermistors 541-1166-6-ND
PTC Thermistor 1 kOhms 0603 (1608 Metric)

PTC Thermistor 1 kOhms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1166-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1166-2-ND
PTC Thermistors 541-1166-2-ND
PTC Thermistor 1 kOhms 0603 (1608 Metric)

PTC Thermistor 1 kOhms 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 6840920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6840920
Thermistor ICs 6840920
Thermistor Linear PTC SMT 0603 1% 1K

Thermistor Linear PTC SMT 0603 1% 1K

Supplier's Site
Thermistor ICs - 6840920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6840920P
Thermistor ICs 6840920P
Thermistor Linear PTC SMT 0603 1% 1K

Thermistor Linear PTC SMT 0603 1% 1K

Supplier's Site
Thermistor ICs - 1693257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1693257
Thermistor ICs 1693257
Thermistor Linear PTC SMT 0603 1% 1K

Thermistor Linear PTC SMT 0603 1% 1K

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2665 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2665
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2665
PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 541-1166-1-ND 6840920 6840920P 46M2665
Product Name PTC Thermistors Thermistor ICs Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Features PTC PTC PTC
Temperature Range -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details