Vishay Intertechnology, Inc. Vishay/Dale (VA)THERMISTOR PTC 1K OHM 1% 0603 TFPT0603L1001FV

Description
Vishay/Dale (VA)THERMISTOR PTC 1Kohm 1% 0603
Request a Quote
Description
Vishay/Dale (VA)THERMISTOR PTC 1Kohm 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/Dale (VA)THERMISTOR PTC 1K OHM 1% 0603 - TFPT0603L1001FV - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/Dale (VA)THERMISTOR PTC 1K OHM 1% 0603
TFPT0603L1001FV
Vishay/Dale (VA)THERMISTOR PTC 1K OHM 1% 0603 TFPT0603L1001FV
Vishay/Dale (VA)THERMISTOR PTC 1Kohm 1% 0603

Vishay/Dale (VA)THERMISTOR PTC 1Kohm 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TFPT0603L1001FV
Product Name Vishay/Dale (VA)THERMISTOR PTC 1K OHM 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details