Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099134-TFDU6301-TR1
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 8.5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Data Rate: 4 Mbps
Height: 3.1 mm
Number of Pins: 8
Wavelength: 886 nm
Width: 2.5 mm
Rise Time: 40 ns
Fall Time: 40 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TFDU6301-TR1TFDU6301
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099134-TFDU6301-TR1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TFDU6301-TR1 |