Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU6103-TT3 TFDU6103-TT3

Description
Manufacturer: Vishay Win Source Part Number: 145037-TFDU6103-TT3 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Family Name: TFDU6103 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): ZHX1820TV115TH; GP2W0004YPS; GP2W0004YP0F; Introduction Date: September 11, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 145037-TFDU6103-TT3 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Family Name: TFDU6103 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): ZHX1820TV115TH; GP2W0004YPS; GP2W0004YP0F; Introduction Date: September 11, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU6103-TT3 - 145037-TFDU6103-TT3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU6103-TT3
145037-TFDU6103-TT3
IrDA Transceiver Modules - TFDU6103-TT3 145037-TFDU6103-TT3
Manufacturer: Vishay Win Source Part Number: 145037-TFDU6103-TT3 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Family Name: TFDU6103 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): ZHX1820TV115TH; GP2W0004YPS; GP2W0004YP0F; Introduction Date: September 11, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 145037-TFDU6103-TT3
Packaging: Reel - TR
Orientation: Top View
Data Rate: 4Mbs (FIR)
Size: 9.7mm x 4.7mm x 4.0mm
Supply Voltage: 2.4 V to 5.5 V
Standards: IrPHY 1.4
Family Name: TFDU6103
Idle Current, Typ @ 25°C: 2mA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Alternative Parts (Cross-Reference): ZHX1820TV115TH; GP2W0004YPS; GP2W0004YP0F;
Introduction Date: September 11, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 145037-TFDU6103-TT3
Product Name IrDA Transceiver Modules - TFDU6103-TT3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details