Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU6103-TR3 TFDU6103-TR3

Description
Manufacturer: Vishay Win Source Part Number: 032104-TFDU6103-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 032104-TFDU6103-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU6103-TR3 - 032104-TFDU6103-TR3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU6103-TR3
032104-TFDU6103-TR3
IrDA Transceiver Modules - TFDU6103-TR3 032104-TFDU6103-TR3
Manufacturer: Vishay Win Source Part Number: 032104-TFDU6103-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 9.7mm x 4.7mm x 4.0mm Supply Voltage: 2.4 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 032104-TFDU6103-TR3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 4Mbs (FIR)
Size: 9.7mm x 4.7mm x 4.0mm
Supply Voltage: 2.4 V to 5.5 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 2mA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 032104-TFDU6103-TR3
Product Name IrDA Transceiver Modules - TFDU6103-TR3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data