Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU5307-TR1 TFDU5307-TR1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 796688-TFDU5307-TR1 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.7 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: TFDU5307 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MAX3130EAI; MAX3130CAI; MAX3131EAI; CND0215A; Introduction Date: January 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 796688-TFDU5307-TR1 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.7 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: TFDU5307 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MAX3130EAI; MAX3130CAI; MAX3131EAI; CND0215A; Introduction Date: January 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU5307-TR1 - 796688-TFDU5307-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU5307-TR1
796688-TFDU5307-TR1
IrDA Transceiver Modules - TFDU5307-TR1 796688-TFDU5307-TR1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 796688-TFDU5307-TR1 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.7 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: TFDU5307 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MAX3130EAI; MAX3130CAI; MAX3131EAI; CND0215A; Introduction Date: January 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 796688-TFDU5307-TR1
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Orientation: Side View
Data Rate: 1.152Mbs (MIR)
Size: 8.5mm x 2.9mm x 2.5mm
Supply Voltage: 2.7 V ~ 5.5 V
Standards: IrPHY 1.4
Part Status: Obsolete(EOL)
Family Name: TFDU5307
Idle Current, Typ @ 25°C: 550μA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MAX3130EAI; MAX3130CAI; MAX3131EAI; CND0215A;
Introduction Date: January 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 796688-TFDU5307-TR1
Product Name IrDA Transceiver Modules - TFDU5307-TR1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data