Manufacturer: Vishay
Win Source Part Number: 032103-TFDU4301-TT1
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 2.5mm
Supply Voltage: 2.4 V to 5.5 V
Standards: IrPHY 1.0
Idle Current, Typ @ 25°C: 100μA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 032103-TFDU4301-TT1 |
| Product Name | IrDA Transceiver Modules - TFDU4301-TT1 |
| Device Type | Rec-Trans |