Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU4301-TR1 TFDU4301-TR1

Description
Manufacturer: Vishay Win Source Part Number: 364850-TFDU4301-TR1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 364850-TFDU4301-TR1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU4301-TR1 - 364850-TFDU4301-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU4301-TR1
364850-TFDU4301-TR1
IrDA Transceiver Modules - TFDU4301-TR1 364850-TFDU4301-TR1
Manufacturer: Vishay Win Source Part Number: 364850-TFDU4301-TR1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 364850-TFDU4301-TR1
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 8.5mm x 3.1mm x 2.5mm
Supply Voltage: 2.4 V to 5.5 V
Idle Current, Typ @ 25°C: 100μA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 364850-TFDU4301-TR1
Product Name IrDA Transceiver Modules - TFDU4301-TR1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2482 MHz
Package Type Laminate
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details