Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU4300-TT3 TFDU4300-TT3

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806820-TFDU4300-TT3 Packaging: Reel Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Standards: IrPHY 1.0 Part Status: Obsolete (End Of Life) Link Range, Low Power: 70cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 5.5V Idle Current, Typ at 25°C: 75μA
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806820-TFDU4300-TT3 Packaging: Reel Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Standards: IrPHY 1.0 Part Status: Obsolete (End Of Life) Link Range, Low Power: 70cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 5.5V Idle Current, Typ at 25°C: 75μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU4300-TT3 - 806820-TFDU4300-TT3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU4300-TT3
806820-TFDU4300-TT3
IrDA Transceiver Modules - TFDU4300-TT3 806820-TFDU4300-TT3
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806820-TFDU4300-TT3 Packaging: Reel Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Standards: IrPHY 1.0 Part Status: Obsolete (End Of Life) Link Range, Low Power: 70cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 5.5V Idle Current, Typ at 25°C: 75μA

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 806820-TFDU4300-TT3
Packaging: Reel
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 8.5mm x 2.9mm x 2.5mm
Standards: IrPHY 1.0
Part Status: Obsolete (End Of Life)
Link Range, Low Power: 70cm
Shutdown: Yes
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.4V ~ 5.5V
Idle Current, Typ at 25°C: 75μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 806820-TFDU4300-TT3
Product Name IrDA Transceiver Modules - TFDU4300-TT3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details