Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU4300-TT1 TFDU4300-TT1

Description
Manufacturer: Vishay Win Source Part Number: 936399-TFDU4300-TT1 Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Family Name: TFDU4300 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1074-6, 751-1074-2, 751-1074-1, TFDU4300TT1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 936399-TFDU4300-TT1 Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Family Name: TFDU4300 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1074-6, 751-1074-2, 751-1074-1, TFDU4300TT1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU4300-TT1 - 936399-TFDU4300-TT1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU4300-TT1
936399-TFDU4300-TT1
IrDA Transceiver Modules - TFDU4300-TT1 936399-TFDU4300-TT1
Manufacturer: Vishay Win Source Part Number: 936399-TFDU4300-TT1 Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Family Name: TFDU4300 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1074-6, 751-1074-2, 751-1074-1, TFDU4300TT1

Manufacturer: Vishay
Win Source Part Number: 936399-TFDU4300-TT1
Operating Temperature Range: -30°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Family Name: TFDU4300
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 751-1074-6, 751-1074-2, 751-1074-1, TFDU4300TT1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 936399-TFDU4300-TT1
Product Name IrDA Transceiver Modules - TFDU4300-TT1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details