Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999310-TFDU4203-TR1
Packaging: Tape and Reel
Data Rate: 115.2 kbps
Number of Pins: 8
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TFDU4203-TR1TFDU4203
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999310-TFDU4203-TR1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TFDU4203-TR1 |