Manufacturer: Vishay
Win Source Part Number: 032102-TFDU4101-TT3
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 9.7mm x 4.7mm x 4.0mm
Supply Voltage: 2.4 V to 5.5 V
Standards: IrPHY 1.0
Family Name: TFDU4101
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 1m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Alternative Parts (Cross-Reference): UCC5341N;
Introduction Date: October 04, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Medical, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 032102-TFDU4101-TT3 |
| Product Name | IrDA Transceiver Modules - TFDU4101-TT3 |
| Device Type | Rec-Trans |