Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS5700-TR3 TFBS5700-TR3

Description
Manufacturer: Vishay Win Source Part Number: 118459-TFBS5700-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 118459-TFBS5700-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS5700-TR3 - 118459-TFBS5700-TR3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS5700-TR3
118459-TFBS5700-TR3
IrDA Transceiver Modules - TFBS5700-TR3 118459-TFBS5700-TR3
Manufacturer: Vishay Win Source Part Number: 118459-TFBS5700-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 550μA Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 118459-TFBS5700-TR3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 1.152Mbs (MIR)
Size: 6.8mm x 2.8mm x 1.6mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 550μA
Link Range, Low Power: 50cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 118459-TFBS5700-TR3
Product Name IrDA Transceiver Modules - TFBS5700-TR3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45500 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details