Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4711-TT1 TFBS4711-TT1

Description
Manufacturer: Vishay Win Source Part Number: 110865-TFBS4711-TT1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Medical
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110865-TFBS4711-TT1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4711-TT1 - 110865-TFBS4711-TT1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4711-TT1
110865-TFBS4711-TT1
IrDA Transceiver Modules - TFBS4711-TT1 110865-TFBS4711-TT1
Manufacturer: Vishay Win Source Part Number: 110865-TFBS4711-TT1 Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Medical

Manufacturer: Vishay
Win Source Part Number: 110865-TFBS4711-TT1
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 6.0mm x 3.0mm x 1.9mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.2
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 1m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Medical

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers - TFBS4711-TT1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers
TFBS4711-TT1
Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers TFBS4711-TT1
115.2Kbps@SIR 70uA 1m 2.4V~5.5V - IRDA - Infrared Transceivers ROHS

115.2Kbps@SIR 70uA 1m 2.4V~5.5V - IRDA - Infrared Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category RF Modules RF Transceivers
Product Number 110865-TFBS4711-TT1 TFBS4711-TT1
Product Name IrDA Transceiver Modules - TFBS4711-TT1 Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Supply Voltage 2.7 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1067-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Wireless Mesh Networks
Operating Frequency 2400 MHz
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details