Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4711-TR1 TFBS4711-TR1

Description
Manufacturer: Vishay Win Source Part Number: 110863-TFBS4711-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110863-TFBS4711-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4711-TR1 - 110863-TFBS4711-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4711-TR1
110863-TFBS4711-TR1
IrDA Transceiver Modules - TFBS4711-TR1 110863-TFBS4711-TR1
Manufacturer: Vishay Win Source Part Number: 110863-TFBS4711-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110863-TFBS4711-TR1
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.0mm x 3.0mm x 1.9mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.2
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 1m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 110863-TFBS4711-TR1
Product Name IrDA Transceiver Modules - TFBS4711-TR1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details