Manufacturer: Vishay
Win Source Part Number: 128657-TFBS4652-TR1
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.8mm x 2.8mm x 1.6mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 50cm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 128657-TFBS4652-TR1 |
| Product Name | IrDA Transceiver Modules - TFBS4652-TR1 |
| Device Type | Rec-Trans |