Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4650-TR3 TFBS4650-TR3

Description
Manufacturer: Vishay Win Source Part Number: 105777-TFBS4650-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM973-H16E4A; HSDL-3208; TFBS6711-TT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 105777-TFBS4650-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM973-H16E4A; HSDL-3208; TFBS6711-TT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4650-TR3 - 105777-TFBS4650-TR3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4650-TR3
105777-TFBS4650-TR3
IrDA Transceiver Modules - TFBS4650-TR3 105777-TFBS4650-TR3
Manufacturer: Vishay Win Source Part Number: 105777-TFBS4650-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM973-H16E4A; HSDL-3208; TFBS6711-TT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 105777-TFBS4650-TR3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.8mm x 2.8mm x 1.6mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 50cm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Alternative Parts (Cross-Reference): RPM973-H16E4A; HSDL-3208; TFBS6711-TT3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 105777-TFBS4650-TR3
Product Name IrDA Transceiver Modules - TFBS4650-TR3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data