Vishay Intertechnology, Inc. Tantalum Capacitors TF3D226K025C0400

Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1908-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1908-2-ND
Tantalum Capacitors 718-1908-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 400mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TF3D226K025C0400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TF3D226K025C0400
Capacitors - Tantalum Capacitors TF3D226K025C0400
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 22Uf 25V 7343-31 10%; Capacitance Vishay - 84R0619 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 25V 7343-31 10%; Capacitance Vishay
84R0619
Tantalum Capacitor, 22Uf 25V 7343-31 10%; Capacitance Vishay 84R0619
TANTALUM CAPACITOR, 22UF 25V 7343-31 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 25V 7343-31 10%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-1908-2-ND TF3D226K025C0400 84R0619
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 25V 7343-31 10%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details