Manufacturer: Vishay
Win Source Part Number: 899491-TEST2600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Phototransistors 950nm Universal Radial, Side View
Package: Bulk
Package: Radial, Side View
Mounting: Through Hole
Family Name: TEST2600
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 899491-TEST2600 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - TEST2600 |