Manufacturer: Vishay
Win Source Part Number: 212802-TEPT5700
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 100°
Wavelength: 570nm
Current - Dark (Id) (Max): 50nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 212802-TEPT5700 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - TEPT5700 |