Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266759-TEPT5600
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Radial
Orientation: Top View
Power - Max: 100mW
Viewing Angle: 40°
Wavelength: 570nm
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 6V
Current - Dark (Id) (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1266759-TEPT5600 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - TEPT5600 |