Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Phototransistors - TEPT4400 TEPT4400

Description
Manufacturer: Vishay Win Source Part Number: 057054-TEPT4400 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 570nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057054-TEPT4400 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 570nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - TEPT4400 - 057054-TEPT4400 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - TEPT4400
057054-TEPT4400
Optical Sensors - Optical Sensors - Phototransistors - TEPT4400 057054-TEPT4400
Manufacturer: Vishay Win Source Part Number: 057054-TEPT4400 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 570nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057054-TEPT4400
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 60°
Wavelength: 570nm
Current - Dark (Id) (Max): 50nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 057054-TEPT4400
Product Name Optical Sensors - Optical Sensors - Phototransistors - TEPT4400
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4083 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2669327 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers
Through-beam sensor transmitter - O6S702 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details