Manufacturer: Vishay
Win Source Part Number: 1080943-TEMT7100X01
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 120°
Family Name: TEMT7100X01
Wavelength: 870nm
Current - Dark (Id) (Max): 100μA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: 0805 (2012 Metric)
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Maximum Power Dissipation: 100mW
Introduction Date: January 31, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1080943-TEMT7100X01 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - TEMT7100X01 |