Manufacturer: Vishay
Win Source Part Number: 105809-TEMT1020
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 30°
Wavelength: 880nm
Current - Dark (Id) (Max): 200nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, Gull Wing
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 105809-TEMT1020 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - TEMT1020 |