Vishay Precision Group Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay TEMD7100X01

Description
PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES
Description
PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The TEMD7100X01 is a high-speed, high-sensitivity PIN photodiode designed for surface mount applications in an 0805 package. It features a sensitive area of 0.23 mm² and is optimized for use with infrared emitters operating in the wavelength range of 830 nm to 950 nm. The photodiode has a half sensitivity angle of ±60° and is suitable for various applications including high-speed photo detection, infrared remote control, and data transmission. This component has a maximum reverse voltage rating of 60 V and can operate within a temperature range of -40°C to +100°C. It is compliant with RoHS directives and is AEC-Q101 qualified, making it suitable for automotive applications. The device supports lead-free reflow soldering and has a minimum order quantity of 3000 pieces, packaged in tape and reel format. The photodiode exhibits fast response times with rise and fall times of approximately 100 ns at a reverse voltage of 10 V.

Datasheet Summary
Powered by GS/AI

The TEMD7100X01 is a high-speed, high-sensitivity PIN photodiode designed for surface mount applications in an 0805 package. It features a sensitive area of 0.23 mm² and is optimized for use with infrared emitters operating in the wavelength range of 830 nm to 950 nm. The photodiode has a half sensitivity angle of ±60° and is suitable for various applications including high-speed photo detection, infrared remote control, and data transmission. This component has a maximum reverse voltage rating of 60 V and can operate within a temperature range of -40°C to +100°C. It is compliant with RoHS directives and is AEC-Q101 qualified, making it suitable for automotive applications. The device supports lead-free reflow soldering and has a minimum order quantity of 3000 pieces, packaged in tape and reel format. The photodiode exhibits fast response times with rise and fall times of approximately 100 ns at a reverse voltage of 10 V.

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay - 99AJ4848 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay
99AJ4848
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay 99AJ4848
PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES

PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES

Supplier's Site
Diode, Photo, 950Nm, 60°, 0805; No. Of Pins Vishay - 70R1415 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 950Nm, 60°, 0805; No. Of Pins Vishay
70R1415
Diode, Photo, 950Nm, 60°, 0805; No. Of Pins Vishay 70R1415
DIODE, PHOTO, 950NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 950NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 99AJ4848 70R1415
Product Name Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay Diode, Photo, 950Nm, 60°, 0805; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details