Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD7100X01 TEMD7100X01

Description
Manufacturer: Vishay Win Source Part Number: 093034-TEMD7100X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0805 (2012 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 093034-TEMD7100X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0805 (2012 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD7100X01 - 093034-TEMD7100X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD7100X01
093034-TEMD7100X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD7100X01 093034-TEMD7100X01
Manufacturer: Vishay Win Source Part Number: 093034-TEMD7100X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 750nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0805 (2012 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093034-TEMD7100X01
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 120°
Wavelength: 950nm
Spectral Range: 750nm to 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 0805 (2012 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 093034-TEMD7100X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD7100X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4999C4S0001HALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details