Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD7000X01 TEMD7000X01

Description
Manufacturer: Vishay Win Source Part Number: 899485-TEMD7000X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 900nm 100ns 120° 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: TEMD7000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: TEMD7000X01CT, TEMD7000X01DKR, TEMD7000X01TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899485-TEMD7000X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 900nm 100ns 120° 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: TEMD7000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: TEMD7000X01CT, TEMD7000X01DKR, TEMD7000X01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD7000X01 - 899485-TEMD7000X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD7000X01
899485-TEMD7000X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD7000X01 899485-TEMD7000X01
Manufacturer: Vishay Win Source Part Number: 899485-TEMD7000X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 900nm 100ns 120° 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: TEMD7000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: TEMD7000X01CT, TEMD7000X01DKR, TEMD7000X01TR

Manufacturer: Vishay
Win Source Part Number: 899485-TEMD7000X01
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 900nm 100ns 120° 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: TEMD7000
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: TEMD7000X01CT, TEMD7000X01DKR, TEMD7000X01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899485-TEMD7000X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD7000X01
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details