Vishay Precision Group 60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS TEMD7000X01

Description
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS
Datasheet
Description
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS - 17930-TEMD7000X01 - Utmel Electronic Limited
Hong Kong, China
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS
17930-TEMD7000X01
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS 17930-TEMD7000X01
60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS

60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS

Supplier's Site
Diode, Photo, 900Nm, 60°, 0805; No. Of Pins Vishay - 70R1414 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 900Nm, 60°, 0805; No. Of Pins Vishay
70R1414
Diode, Photo, 900Nm, 60°, 0805; No. Of Pins Vishay 70R1414
DIODE, PHOTO, 900NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 900NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 900Nm, 60°, 0805, Full Reel; No. Of Pins Vishay - 28X3198 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 900Nm, 60°, 0805, Full Reel; No. Of Pins Vishay
28X3198
Diode, Photo, 900Nm, 60°, 0805, Full Reel; No. Of Pins Vishay 28X3198
DIODE, PHOTO, 900NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 900NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay - 99AJ4847 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay
99AJ4847
Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay 99AJ4847
PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES

PHOTO DIODE, 60 DEG C, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes Diodes
Product Number 17930-TEMD7000X01 70R1414 28X3198 99AJ4847
Product Name 60V 900nm ±60° 350nm~1120nm 1nA -40℃~+100℃ 0805 Photodiodes ROHS Diode, Photo, 900Nm, 60°, 0805; No. Of Pins Vishay Diode, Photo, 900Nm, 60°, 0805, Full Reel; No. Of Pins Vishay Photo Diode, 60 Deg C, Smd Rohs Compliant Vishay
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details