Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD6010FX01 TEMD6010FX01

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806462-TEMD6010FX01 Packaging: Reel Mounting Style: SMD Diode Type: PIN Viewing Angle: 120° Wavelength: 540nm Spectral Range: 430nm ~ 610nm Current - Dark (Typ): 2nA Active Area: 0.27mm2 Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 16V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806462-TEMD6010FX01 Packaging: Reel Mounting Style: SMD Diode Type: PIN Viewing Angle: 120° Wavelength: 540nm Spectral Range: 430nm ~ 610nm Current - Dark (Typ): 2nA Active Area: 0.27mm2 Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 16V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD6010FX01 - 806462-TEMD6010FX01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD6010FX01
806462-TEMD6010FX01
Optical Sensors - Optical Sensors - Photodiodes - TEMD6010FX01 806462-TEMD6010FX01
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806462-TEMD6010FX01 Packaging: Reel Mounting Style: SMD Diode Type: PIN Viewing Angle: 120° Wavelength: 540nm Spectral Range: 430nm ~ 610nm Current - Dark (Typ): 2nA Active Area: 0.27mm2 Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 16V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 806462-TEMD6010FX01
Packaging: Reel
Mounting Style: SMD
Diode Type: PIN
Viewing Angle: 120°
Wavelength: 540nm
Spectral Range: 430nm ~ 610nm
Current - Dark (Typ): 2nA
Active Area: 0.27mm2
Temperature Range - Operating: -40°C ~ 100°C
Voltage - DC Reverse (Vr) (Maximum): 16V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
TEMD6010FX01
Ambient Light Sensors TEMD6010FX01
Ambient Light Sensors 16V 100mW 540nm AEC-Q101 Qualified

Ambient Light Sensors 16V 100mW 540nm AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 806462-TEMD6010FX01 TEMD6010FX01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD6010FX01 Ambient Light Sensors
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - TLE49595USPHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 4 to 16 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details