Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5110X01 TEMD5110X01

Description
Manufacturer: Vishay Win Source Part Number: 032097-TEMD5110X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 032097-TEMD5110X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5110X01 - 032097-TEMD5110X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5110X01
032097-TEMD5110X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD5110X01 032097-TEMD5110X01
Manufacturer: Vishay Win Source Part Number: 032097-TEMD5110X01 Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 032097-TEMD5110X01
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 940nm
Spectral Range: 790nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 032097-TEMD5110X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5110X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 998947-A1365LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details