Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5100 TEMD5100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099078-TEMD5100 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 60 V Power Dissipation: 215 mW Peak Wavelength: 950 nm Number of Pins: 2 Wavelength: 950 nm Width: 5 mm Rise Time: 100 ns Fall Time: 100 ns Dark Current: 2 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Breakdown Voltage: 60 V Max Reverse Voltage (DC): 60 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099078-TEMD5100 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 60 V Power Dissipation: 215 mW Peak Wavelength: 950 nm Number of Pins: 2 Wavelength: 950 nm Width: 5 mm Rise Time: 100 ns Fall Time: 100 ns Dark Current: 2 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Breakdown Voltage: 60 V Max Reverse Voltage (DC): 60 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5100 - 1099078-TEMD5100 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5100
1099078-TEMD5100
Optical Sensors - Optical Sensors - Photodiodes - TEMD5100 1099078-TEMD5100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099078-TEMD5100 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 60 V Power Dissipation: 215 mW Peak Wavelength: 950 nm Number of Pins: 2 Wavelength: 950 nm Width: 5 mm Rise Time: 100 ns Fall Time: 100 ns Dark Current: 2 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Breakdown Voltage: 60 V Max Reverse Voltage (DC): 60 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099078-TEMD5100
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 60 V
Power Dissipation: 215 mW
Peak Wavelength: 950 nm
Number of Pins: 2
Wavelength: 950 nm
Width: 5 mm
Rise Time: 100 ns
Fall Time: 100 ns
Dark Current: 2 nA
Categories: Optical Sensors - Photodiodes
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Breakdown Voltage: 60 V
Max Reverse Voltage (DC): 60 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1099078-TEMD5100
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5100
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers