Vishay Precision Group SMD 25V 50mA Diode and Rectifier TEMD5080X01

Description
PIN Diode, RF, 25V, 50mA, 40ns, SMD Product overview: TEMD5080X01 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 25V, 50mA, Diode and Rectifier, Photodiodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 543-TEMD5080X01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIN Diode, RF, 25V, 50mA, 40ns, SMD Product overview: TEMD5080X01 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 25V, 50mA, Diode and Rectifier, Photodiodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 543-TEMD5080X01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V 50mA Diode and Rectifier - 543-TEMD5080X01 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 25V 50mA Diode and Rectifier
543-TEMD5080X01
SMD 25V 50mA Diode and Rectifier 543-TEMD5080X01
PIN Diode, RF, 25V, 50mA, 40ns, SMD Product overview: TEMD5080X01 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 25V, 50mA, Diode and Rectifier, Photodiodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 543-TEMD5080X01 can be used for catalog matching and distributor lookup.

PIN Diode, RF, 25V, 50mA, 40ns, SMD Product overview: TEMD5080X01 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 25V, 50mA, Diode and Rectifier, Photodiodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 543-TEMD5080X01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay - 70R1411 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay
70R1411
Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay 70R1411
DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 65°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Diode, 65 Deg C, Smd Rohs Compliant Vishay - 99AJ4846 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 65 Deg C, Smd Rohs Compliant Vishay
99AJ4846
Photo Diode, 65 Deg C, Smd Rohs Compliant Vishay 99AJ4846
PHOTO DIODE, 65 DEG C, SMD ROHS COMPLIANT: YES

PHOTO DIODE, 65 DEG C, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes
Product Number 543-TEMD5080X01 70R1411 99AJ4846
Product Name SMD 25V 50mA Diode and Rectifier Diode, Photo, 940Nm, 65°, Smd; No. Of Pins Vishay Photo Diode, 65 Deg C, Smd Rohs Compliant Vishay
Package Tape and Reel
Unlock Full Specs
to access all available technical data