Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5080X01 TEMD5080X01

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266722-TEMD5080X01 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 2-SMD, No Lead Response Time: 40ns Mounting: SMD Diode Type: PIN Viewing Angle: 130° Family Name: TEMD5080X01 Wavelength: 940nm Color - Enhanced: Blue Spectral Range: 350nm ~ 1100nm Current - Dark (Typ): 2nA Active Area: 7.7mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 25V Alternative Parts (Cross-Reference): PD15-22C; PD15-22C/TR8; Introduction Date: March 11, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266722-TEMD5080X01 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 2-SMD, No Lead Response Time: 40ns Mounting: SMD Diode Type: PIN Viewing Angle: 130° Family Name: TEMD5080X01 Wavelength: 940nm Color - Enhanced: Blue Spectral Range: 350nm ~ 1100nm Current - Dark (Typ): 2nA Active Area: 7.7mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 25V Alternative Parts (Cross-Reference): PD15-22C; PD15-22C/TR8; Introduction Date: March 11, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5080X01 - 1266722-TEMD5080X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5080X01
1266722-TEMD5080X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD5080X01 1266722-TEMD5080X01
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266722-TEMD5080X01 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 2-SMD, No Lead Response Time: 40ns Mounting: SMD Diode Type: PIN Viewing Angle: 130° Family Name: TEMD5080X01 Wavelength: 940nm Color - Enhanced: Blue Spectral Range: 350nm ~ 1100nm Current - Dark (Typ): 2nA Active Area: 7.7mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 25V Alternative Parts (Cross-Reference): PD15-22C; PD15-22C/TR8; Introduction Date: March 11, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266722-TEMD5080X01
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 2-SMD, No Lead
Response Time: 40ns
Mounting: SMD
Diode Type: PIN
Viewing Angle: 130°
Family Name: TEMD5080X01
Wavelength: 940nm
Color - Enhanced: Blue
Spectral Range: 350nm ~ 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.7mm2
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Voltage - DC Reverse (Vr) (Maximum): 25V
Alternative Parts (Cross-Reference): PD15-22C; PD15-22C/TR8;
Introduction Date: March 11, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1266722-TEMD5080X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5080X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details