Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5010X01 TEMD5010X01

Description
Manufacturer: Vishay Win Source Part Number: 899483-TEMD5010X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° Package: Reel - TR Mounting: Surface Mount Family Name: TEMD5010 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1046-1, 751-1046-6, 751-1046-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899483-TEMD5010X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° Package: Reel - TR Mounting: Surface Mount Family Name: TEMD5010 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1046-1, 751-1046-6, 751-1046-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5010X01 - 899483-TEMD5010X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5010X01
899483-TEMD5010X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD5010X01 899483-TEMD5010X01
Manufacturer: Vishay Win Source Part Number: 899483-TEMD5010X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° Package: Reel - TR Mounting: Surface Mount Family Name: TEMD5010 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1046-1, 751-1046-6, 751-1046-2

Manufacturer: Vishay
Win Source Part Number: 899483-TEMD5010X01
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 940nm 100ns 130°
Package: Reel - TR
Mounting: Surface Mount
Family Name: TEMD5010
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 751-1046-1, 751-1046-6, 751-1046-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899483-TEMD5010X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5010X01
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1897256 - RS Components, Ltd.
Specs
Package / Mounting Dfn
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1942967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details