Vishay Precision Group Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay TEMD1030

Description
PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay - 54K7185 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay
54K7185
Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay 54K7185
PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, 15DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54K7185
Product Name Pin Photodiode, 940Nm, 15Deg, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
Diode - 205459224 - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details