Vishay Precision Group 60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS TEMD1020

Description
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS
Datasheet
Description
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS - 17930-TEMD1020 - Utmel Electronic Limited
Hong Kong, China
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS
17930-TEMD1020
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS 17930-TEMD1020
60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS

60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS

Supplier's Site
Diode, Photo, 940Nm, 15°, Axial; No. Of Pins Vishay - 54K7184 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 15°, Axial; No. Of Pins Vishay
54K7184
Diode, Photo, 940Nm, 15°, Axial; No. Of Pins Vishay 54K7184
DIODE, PHOTO, 940NM, 15°, AXIAL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 15°, AXIAL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 940Nm, 15°, Axial, Full Reel; No. Of Pins Vishay - 28X3193 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 15°, Axial, Full Reel; No. Of Pins Vishay
28X3193
Diode, Photo, 940Nm, 15°, Axial, Full Reel; No. Of Pins Vishay 28X3193
DIODE, PHOTO, 940NM, 15°, AXIAL, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 15°, AXIAL, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes
Product Number 17930-TEMD1020 54K7184 28X3193
Product Name 60V 940nm ±15° 790nm~1050nm 1nA -40℃~+85℃ SMD-2,2x2.5mm Photodiodes ROHS Diode, Photo, 940Nm, 15°, Axial; No. Of Pins Vishay Diode, Photo, 940Nm, 15°, Axial, Full Reel; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details