Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD1020 TEMD1020

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801852-TEMD1020 Packaging: Reel Mounting Style: SMD Response Time: 4ns Diode Type: PIN Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 85°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Responsivity at nm: 0.55 A/W at 950nm
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801852-TEMD1020 Packaging: Reel Mounting Style: SMD Response Time: 4ns Diode Type: PIN Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 85°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Responsivity at nm: 0.55 A/W at 950nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD1020 - 801852-TEMD1020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD1020
801852-TEMD1020
Optical Sensors - Optical Sensors - Photodiodes - TEMD1020 801852-TEMD1020
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801852-TEMD1020 Packaging: Reel Mounting Style: SMD Response Time: 4ns Diode Type: PIN Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 85°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Responsivity at nm: 0.55 A/W at 950nm

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 801852-TEMD1020
Packaging: Reel
Mounting Style: SMD
Response Time: 4ns
Diode Type: PIN
Viewing Angle: 30°
Wavelength: 940nm
Spectral Range: 790nm ~ 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Temperature Range - Operating: -40°C ~ 85°C
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Responsivity at nm: 0.55 A/W at 950nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801852-TEMD1020
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD1020
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 195 C (-40 to 383 F)
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S8381-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details