Vishay Precision Group Optical Sensors - Optical Sensors - Photodiodes - TEMD1000 TEMD1000

Description
Manufacturer: Vishay Win Source Part Number: 043071-TEMD1000 Packaging: Reel - TR Response Time: 4ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm to 1050nm Responsivity @ nm: 0.55 A/W @ 950nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043071-TEMD1000 Packaging: Reel - TR Response Time: 4ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm to 1050nm Responsivity @ nm: 0.55 A/W @ 950nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD1000 - 043071-TEMD1000 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD1000
043071-TEMD1000
Optical Sensors - Optical Sensors - Photodiodes - TEMD1000 043071-TEMD1000
Manufacturer: Vishay Win Source Part Number: 043071-TEMD1000 Packaging: Reel - TR Response Time: 4ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm to 1050nm Responsivity @ nm: 0.55 A/W @ 950nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043071-TEMD1000
Packaging: Reel - TR
Response Time: 4ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 30°
Wavelength: 940nm
Spectral Range: 790nm to 1050nm
Responsivity @ nm: 0.55 A/W @ 950nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Photo, 940Nm, 15°, Smd; No. Of Pins Vishay - 58K2402 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 15°, Smd; No. Of Pins Vishay
58K2402
Diode, Photo, 940Nm, 15°, Smd; No. Of Pins Vishay 58K2402
DIODE, PHOTO, 940NM, 15°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 15°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 043071-TEMD1000 58K2402
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD1000 Diode, Photo, 940Nm, 15°, Smd; No. Of Pins Vishay
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1321-075LF - 131181-SMP1321-075LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Power TVS Modules - 90KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers