Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Phototransistors - TEFT4300 TEFT4300

Description
Manufacturer: Vishay Win Source Part Number: 212801-TEFT4300 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Family Name: TEFT4300 Wavelength: 925nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: Radial, 3mm Dia (T-1) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): SFH309FA-5-Z; SFH309FA-4-Z; SFH309FA-3; SFH309FA-5/6-Z; Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 212801-TEFT4300 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Family Name: TEFT4300 Wavelength: 925nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: Radial, 3mm Dia (T-1) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): SFH309FA-5-Z; SFH309FA-4-Z; SFH309FA-3; SFH309FA-5/6-Z; Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - TEFT4300 - 212801-TEFT4300 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - TEFT4300
212801-TEFT4300
Optical Sensors - Optical Sensors - Phototransistors - TEFT4300 212801-TEFT4300
Manufacturer: Vishay Win Source Part Number: 212801-TEFT4300 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Family Name: TEFT4300 Wavelength: 925nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: Radial, 3mm Dia (T-1) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): SFH309FA-5-Z; SFH309FA-4-Z; SFH309FA-3; SFH309FA-5/6-Z; Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 212801-TEFT4300
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 60°
Family Name: TEFT4300
Wavelength: 925nm
Current - Dark (Id) (Max): 200nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: Radial, 3mm Dia (T-1)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): SFH309FA-5-Z; SFH309FA-4-Z; SFH309FA-3; SFH309FA-5/6-Z;
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 212801-TEFT4300
Product Name Optical Sensors - Optical Sensors - Phototransistors - TEFT4300
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2122880 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Cylindrical
Operation Distance 0.0 to 591 inch (0.0 to 15000 mm)
Optical Technology Type Through Beam
View Details
18 mm Plastic, AC - S4271 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 194 F (-20 to 90 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9002-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details