Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEFD4300F TEFD4300F

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266713-TEFD4300F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 150pA Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Alternative Parts (Cross-Reference): PD333-3B/H0/L2; TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266713-TEFD4300F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 150pA Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Alternative Parts (Cross-Reference): PD333-3B/H0/L2; TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300F - 1266713-TEFD4300F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300F
1266713-TEFD4300F
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300F 1266713-TEFD4300F
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266713-TEFD4300F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 150pA Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Alternative Parts (Cross-Reference): PD333-3B/H0/L2; TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266713-TEFD4300F
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Response Time: 100ns
Diode Type: PIN
Viewing Angle: 40°
Wavelength: 950nm
Spectral Range: 750nm ~ 1050nm
Current - Dark (Typ): 150pA
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Voltage - DC Reverse (Vr) (Maximum): 10V
Alternative Parts (Cross-Reference): PD333-3B/H0/L2; TEFD4300F;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1266713-TEFD4300F
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEFD4300F
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Motion Sensor ICs - 6807488P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra Mini SIP
Standards and Certifications RoHS
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details